GIGABYTE logo

GIGABYTE GA-F2A58M-HD2 motherboard AMD A58 Socket FM2+ micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109356
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-F2A58M-HD2 motherboard AMD A58 Socket FM2+ micro ATX:

GIGABYTE GA-F2A58M-HD2, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-F2A58M-HD2 motherboard AMD A58 Socket FM2+ micro ATX:

GIGABYTE GA-F2A58M-HD2. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 10, JBOD. Maximum graphics card memory: 2000 MB, Graphics card family: AMD, Maximum resolution: 4096 x 2160 pixels. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.