GIGABYTE logo

GIGABYTE GA-F2A55M-S1 (Rev. 1.0) AMD A55 Socket FM2 micro ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107053
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-F2A55M-S1 (Rev. 1.0) AMD A55 Socket FM2 micro ATX:

GIGABYTE GA-F2A55M-S1 (Rev. 1.0), AMD, Socket FM2, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-F2A55M-S1 (Rev. 1.0) AMD A55 Socket FM2 micro ATX:

GIGABYTE GA-F2A55M-S1 (Rev. 1.0). Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD. BIOS type: EFI AMI, BIOS memory size: 32 Mbit, ACPI version: 1.0b

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.