GIGABYTE logo

GIGABYTE GA-EX58-UD3R ATX LGA1366 DDR3 Socket B (LGA 1366)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79719
Info modified on:
12 Jun 2018, 16:28:31
Short summary description GIGABYTE GA-EX58-UD3R ATX LGA1366 DDR3 Socket B (LGA 1366):

GIGABYTE GA-EX58-UD3R ATX LGA1366 DDR3, Intel, Socket B (LGA 1366), 16 GB, 1.5 V, Realtek 8111D, ATX

Long summary description GIGABYTE GA-EX58-UD3R ATX LGA1366 DDR3 Socket B (LGA 1366):

GIGABYTE GA-EX58-UD3R ATX LGA1366 DDR3. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 16 GB, Memory voltage: 1.5 V. Networking features: Realtek 8111D. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. BIOS type: AWARD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.