GIGABYTE logo

GIGABYTE GA-EP45-UD3R motherboard Intel® P45 LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102976
Info modified on:
21 Apr 2021, 10:18:55
Short summary description GIGABYTE GA-EP45-UD3R motherboard Intel® P45 LGA 775 (Socket T) ATX:

GIGABYTE GA-EP45-UD3R, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® 4 Extreme Edition, Intel® Pentium® D,..., DDR2-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-EP45-UD3R motherboard Intel® P45 LGA 775 (Socket T) ATX:

GIGABYTE GA-EP45-UD3R. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® 4 Extreme Edition, Intel® Pentium® D,.... Supported memory types: DDR2-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: IDE, SATA II, RAID levels: 1, 5, 10. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbit. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.