GIGABYTE logo

GIGABYTE GA-C1037UN-EU motherboard mini ITX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106453
Info modified on:
21 Apr 2021, 10:18:55
Short summary description GIGABYTE GA-C1037UN-EU motherboard mini ITX:

GIGABYTE GA-C1037UN-EU, Intel, Intel® Celeron®, 1037U, DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-C1037UN-EU motherboard mini ITX:

GIGABYTE GA-C1037UN-EU. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Processor model: 1037U. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: IDE, SATA II, SATA III. Maximum graphics card memory: 1024 MB, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.