GIGABYTE logo

GIGABYTE GA-B85M-HD3 motherboard Intel® B85 LGA 1150 (Socket H3) mini ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103271
Info modified on:
30 Oct 2024, 13:05:29
Short summary description GIGABYTE GA-B85M-HD3 motherboard Intel® B85 LGA 1150 (Socket H3) mini ATX:

GIGABYTE GA-B85M-HD3, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-B85M-HD3 motherboard Intel® B85 LGA 1150 (Socket H3) mini ATX:

GIGABYTE GA-B85M-HD3. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III. Graphics card: HD Graphics, Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4a

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.