GIGABYTE logo

GIGABYTE GA-B75M-D3V motherboard Intel B75 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200582
Info modified on:
30 Oct 2024, 13:05:06
Short summary description GIGABYTE GA-B75M-D3V motherboard Intel B75 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-B75M-D3V, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 16 GB

Long summary description GIGABYTE GA-B75M-D3V motherboard Intel B75 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-B75M-D3V. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1696 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, Networking features: 10/100/1000 Mbit/sec

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.