GIGABYTE logo

GIGABYTE GA-B75M-D2P motherboard Intel B75 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25442
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-B75M-D2P motherboard Intel B75 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-B75M-D2P, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-B75M-D2P motherboard Intel B75 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-B75M-D2P. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.