GIGABYTE logo

GIGABYTE GA-B250M-HD3 motherboard Intel® B250 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41458
Info modified on:
30 Oct 2024, 13:06:27
Short summary description GIGABYTE GA-B250M-HD3 motherboard Intel® B250 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-B250M-HD3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, DDR4-SDRAM, DIMM

Long summary description GIGABYTE GA-B250M-HD3 motherboard Intel® B250 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-B250M-HD3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Ethernet interface type: Fast Ethernet, Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.