GIGABYTE logo

GIGABYTE GA-B150N Phoenix-WIFI Intel® B150 mini ITX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89080
Info modified on:
30 Oct 2024, 13:04:28
Short summary description GIGABYTE GA-B150N Phoenix-WIFI Intel® B150 mini ITX:

GIGABYTE GA-B150N Phoenix-WIFI, Intel, Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, DIMM, Dual-channel, ECC & Non-ECC

Long summary description GIGABYTE GA-B150N Phoenix-WIFI Intel® B150 mini ITX:

GIGABYTE GA-B150N Phoenix-WIFI. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: M.2, SATA. Maximum graphics card memory: 512 MB, Graphics card family: Intel, Maximum resolution: 4096 x 2160 pixels. USB connector type: USB Type-A, USB Type-C

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.