GIGABYTE logo

GIGABYTE GA-AM1M-S2H motherboard Socket AM1 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146585
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GA-AM1M-S2H motherboard Socket AM1 micro ATX:

GIGABYTE GA-AM1M-S2H, AMD, Socket AM1, AMD Athlon, AMD Sempron, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-AM1M-S2H motherboard Socket AM1 micro ATX:

GIGABYTE GA-AM1M-S2H. Processor manufacturer: AMD, Processor socket: Socket AM1, Compatible processor series: AMD Athlon, AMD Sempron. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum graphics card memory: 2000 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.