GIGABYTE logo

GIGABYTE GA-A75M-S2V motherboard AMD A75 Socket FM1 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99810
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-A75M-S2V motherboard AMD A75 Socket FM1 micro ATX:

GIGABYTE GA-A75M-S2V, AMD, Socket FM1, AMD A, AMD E2, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-A75M-S2V motherboard AMD A75 Socket FM1 micro ATX:

GIGABYTE GA-A75M-S2V. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD A, AMD E2. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.