GIGABYTE logo

GIGABYTE GA-A55M-DS2 Socket FM1 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124831
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-A55M-DS2 Socket FM1 micro ATX:

GIGABYTE GA-A55M-DS2, AMD, Socket FM1, AMD A, AMD E2, DDR3-SDRAM, 32 GB, Dual-channel

Long summary description GIGABYTE GA-A55M-DS2 Socket FM1 micro ATX:

GIGABYTE GA-A55M-DS2. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD A, AMD E2. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.