GIGABYTE logo

GIGABYTE GA-A320M-S2H V2 (rev. 1.1) AMD B350 Socket AM4 micro ATX

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210467
Info modified on:
04 Nov 2024, 10:11:37
Short summary description GIGABYTE GA-A320M-S2H V2 (rev. 1.1) AMD B350 Socket AM4 micro ATX:

GIGABYTE GA-A320M-S2H V2 (rev. 1.1), AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 32 GB

Long summary description GIGABYTE GA-A320M-S2H V2 (rev. 1.1) AMD B350 Socket AM4 micro ATX:

GIGABYTE GA-A320M-S2H V2 (rev. 1.1). Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum graphics card memory: 2000 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.