GIGABYTE logo

GIGABYTE GA-990FX-Gaming AMD 990FX Socket AM3+ ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107382
Info modified on:
21 Apr 2021, 10:18:55
Short summary description GIGABYTE GA-990FX-Gaming AMD 990FX Socket AM3+ ATX:

GIGABYTE GA-990FX-Gaming, AMD, Socket AM3+, AMD Phenom FX, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II..., DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-990FX-Gaming AMD 990FX Socket AM3+ ATX:

GIGABYTE GA-990FX-Gaming. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom FX, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II.... Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros Killer E2201

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.