GIGABYTE logo

GIGABYTE GA-970A-DS3P FX motherboard AMD 990FX Socket AM3+ ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110716
Info modified on:
14 Mar 2024, 19:44:47
Short summary description GIGABYTE GA-970A-DS3P FX motherboard AMD 990FX Socket AM3+ ATX:

GIGABYTE GA-970A-DS3P FX, AMD, Socket AM3+, AMD FX™, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II..., DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-970A-DS3P FX motherboard AMD 990FX Socket AM3+ ATX:

GIGABYTE GA-970A-DS3P FX. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD FX™, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II.... Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10, JBOD. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.