GIGABYTE logo

GIGABYTE GA-970-GAMING motherboard AMD 970 Socket AM3+ ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113205
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-970-GAMING motherboard AMD 970 Socket AM3+ ATX:

GIGABYTE GA-970-GAMING, AMD, Socket AM3+, AMD A, 5.2 GT/s, Socket AM3, Socket AM3+, DDR3-SDRAM

Long summary description GIGABYTE GA-970-GAMING motherboard AMD 970 Socket AM3+ ATX:

GIGABYTE GA-970-GAMING. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA, Supported storage drive types: SSD, RAID levels: 0, 1, 5, 10, JBOD. USB connector type: USB Type-A, USB Type-C. Ethernet interface type: Gigabit Ethernet

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.