GIGABYTE logo

GIGABYTE GA-945GM-S2 motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188221
Info modified on:
04 Apr 2019, 06:07:03
Short summary description GIGABYTE GA-945GM-S2 motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-945GM-S2, Intel, LGA 775 (Socket T), 4 GB, Realtek RTL8111B, Gigabit Ethernet, micro ATX

Long summary description GIGABYTE GA-945GM-S2 motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-945GM-S2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. LAN controller: Realtek RTL8111B, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Power source type: ATX. Width: 9.17" (233 mm), Depth: 9.61" (244 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.