GIGABYTE logo

GIGABYTE GA-945GCM-S2 (rev. 2.1) LGA 775 (Socket T) micro ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33791
Info modified on:
04 Apr 2019, 07:39:04
Short summary description GIGABYTE GA-945GCM-S2 (rev. 2.1) LGA 775 (Socket T) micro ATX:

GIGABYTE GA-945GCM-S2 (rev. 2.1), Intel, LGA 775 (Socket T), 533 MHz, 2 GB, Marvell 88E8001, Gigabit Ethernet

Long summary description GIGABYTE GA-945GCM-S2 (rev. 2.1) LGA 775 (Socket T) micro ATX:

GIGABYTE GA-945GCM-S2 (rev. 2.1). Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 533 MHz. Maximum internal memory: 2 GB. LAN controller: Marvell 88E8001, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 8.66" (220 mm), Depth: 9.61" (244 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.