GIGABYTE logo

GIGABYTE GA-8ST800 motherboard Socket 478 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83314
Info modified on:
09 Jan 2019, 10:54:48
Short summary description GIGABYTE GA-8ST800 motherboard Socket 478 ATX:

GIGABYTE GA-8ST800, Intel, Socket 478, Intel® Pentium® 4, 533 MHz, DDR-SDRAM, 3 GB

Long summary description GIGABYTE GA-8ST800 motherboard Socket 478 ATX:

GIGABYTE GA-8ST800. Processor manufacturer: Intel, Processor socket: Socket 478, Compatible processor series: Intel® Pentium® 4. Supported memory types: DDR-SDRAM, Maximum internal memory: 3 GB, Supported memory clock speeds: 200,266,333 MHz. Supported storage drive interfaces: Parallel ATA. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: SiS. BIOS memory size: 2 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.