GIGABYTE logo

GIGABYTE 8S661FXMP-RZ 661FX Socket 478 micro ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86042
Info modified on:
04 Apr 2019, 11:15:08
Short summary description GIGABYTE 8S661FXMP-RZ 661FX Socket 478 micro ATX:

GIGABYTE 8S661FXMP-RZ 661FX Socket 478, Intel, Socket 478, 2 GB, ICS 1883, micro ATX, ATX

Long summary description GIGABYTE 8S661FXMP-RZ 661FX Socket 478 micro ATX:

GIGABYTE 8S661FXMP-RZ 661FX Socket 478. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 2 GB. Networking features: ICS 1883. Motherboard form factor: micro ATX, Power source type: ATX. Width: 9.13" (232 mm), Depth: 9.61" (244 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.