GIGABYTE logo

GIGABYTE GA-8S661FXM-775 motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148015
Info modified on:
13 Jun 2018, 15:55:21
Short summary description GIGABYTE GA-8S661FXM-775 motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-8S661FXM-775, Intel, LGA 775 (Socket T), 2 GB, 2*SATA(Sis964) 2*PATA 133/100/66, ICS1883 LAN PHY, micro ATX

Long summary description GIGABYTE GA-8S661FXM-775 motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-8S661FXM-775. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB, Controller type: 2*SATA(Sis964) 2*PATA 133/100/66. Networking features: ICS1883 LAN PHY. Motherboard form factor: micro ATX, Audio chip: Realtek ALC655, Power source type: ATX. Width: 9.06" (230 mm), Depth: 9.61" (244 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.