GIGABYTE logo

GIGABYTE GA-8S648FX-L motherboard Socket 478 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78417
Info modified on:
04 Apr 2019, 05:12:24
Short summary description GIGABYTE GA-8S648FX-L motherboard Socket 478 ATX:

GIGABYTE GA-8S648FX-L, Intel, Socket 478, 3 GB, REALTEK 8101 LAN chip, ATX, ATX

Long summary description GIGABYTE GA-8S648FX-L motherboard Socket 478 ATX:

GIGABYTE GA-8S648FX-L. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 3 GB. Networking features: REALTEK 8101 LAN chip. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Norton Internet Security Norton Anti-Virus Norton Personal Firewall Norton Privacy Control ...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.