GIGABYTE logo

GIGABYTE GA-8IPE775-G motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105921
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-8IPE775-G motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-8IPE775-G, Intel, LGA 775 (Socket T), Intel® Pentium® 4, 4 GB, ATX, Realtek ALC850

Long summary description GIGABYTE GA-8IPE775-G motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-8IPE775-G. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® 4. Maximum internal memory: 4 GB. Motherboard form factor: ATX, Audio chip: Realtek ALC850, Power source type: ATX. Width: 12" (305 mm), Depth: 9.61" (244 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.