GIGABYTE logo

GIGABYTE GA-8IPE1000MK (rev. 1.x) Socket 478 micro ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18502
Info modified on:
26 May 2023, 18:21:46
Short summary description GIGABYTE GA-8IPE1000MK (rev. 1.x) Socket 478 micro ATX:

GIGABYTE GA-8IPE1000MK (rev. 1.x), Intel, Socket 478, Intel® Pentium® 4, DDR-SDRAM, 4 GB, DIMM

Long summary description GIGABYTE GA-8IPE1000MK (rev. 1.x) Socket 478 micro ATX:

GIGABYTE GA-8IPE1000MK (rev. 1.x). Processor manufacturer: Intel, Processor socket: Socket 478, Compatible processor series: Intel® Pentium® 4. Supported memory types: DDR-SDRAM, Maximum internal memory: 4 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel. BIOS type: AWARD, BIOS memory size: 2 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.