GIGABYTE logo

GIGABYTE GA-8I945P-G motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109477
Info modified on:
21 Sept 2023, 11:00:38
Short summary description GIGABYTE GA-8I945P-G motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-8I945P-G, Intel, LGA 775 (Socket T), 4 GB, ATX, ATX, 12" (305 mm)

Long summary description GIGABYTE GA-8I945P-G motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-8I945P-G. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Motherboard form factor: ATX, Power source type: ATX. Width: 12" (305 mm), Depth: 8.66" (220 mm). Dimensions (WxDxH): 305 x 220

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.