GIGABYTE logo

GIGABYTE GA-8I915PL-G (rev. 1.x) LGA 775 (Socket T) ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79093
Info modified on:
21 Jun 2018, 11:52:21
Short summary description GIGABYTE GA-8I915PL-G (rev. 1.x) LGA 775 (Socket T) ATX:

GIGABYTE GA-8I915PL-G (rev. 1.x), LGA 775 (Socket T), Intel® Pentium® 4, 800 MHz, 2 GB, 333,400 MHz, Gigabit Ethernet

Long summary description GIGABYTE GA-8I915PL-G (rev. 1.x) LGA 775 (Socket T) ATX:

GIGABYTE GA-8I915PL-G (rev. 1.x). Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® 4, Processor system buses supported: 800 MHz. Maximum internal memory: 2 GB, Supported memory clock speeds: 333,400 MHz. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC850. Width: 12" (305 mm), Depth: 8.66" (220 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.