GIGABYTE logo

GIGABYTE GA-8I915P Duo (Rev 1.x) Intel® 915P Express LGA 775 (Socket T) ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90921
Info modified on:
04 Apr 2019, 05:31:28
Short summary description GIGABYTE GA-8I915P Duo (Rev 1.x) Intel® 915P Express LGA 775 (Socket T) ATX:

GIGABYTE GA-8I915P Duo (Rev 1.x), Intel, LGA 775 (Socket T), 4 GB, VIA VT6410 RAID, ATX, Intel® 915P Express

Long summary description GIGABYTE GA-8I915P Duo (Rev 1.x) Intel® 915P Express LGA 775 (Socket T) ATX:

GIGABYTE GA-8I915P Duo (Rev 1.x). Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: VIA VT6410 RAID. Motherboard form factor: ATX, Motherboard chipset: Intel® 915P Express, Power source type: ATX. Width: 12" (305 mm), Depth: 9.61" (244 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.