GIGABYTE logo

GIGABYTE GA-8I915P Duo Pro Intel® 915P Express LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60722
Info modified on:
04 Apr 2019, 05:31:27
Short summary description GIGABYTE GA-8I915P Duo Pro Intel® 915P Express LGA 775 (Socket T) ATX:

GIGABYTE GA-8I915P Duo Pro, Intel, LGA 775 (Socket T), 4 GB, Broadcom 5751 (PCI-E Gigabit), ATX, Intel® 915P Express

Long summary description GIGABYTE GA-8I915P Duo Pro Intel® 915P Express LGA 775 (Socket T) ATX:

GIGABYTE GA-8I915P Duo Pro. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Broadcom 5751 (PCI-E Gigabit). Motherboard form factor: ATX, Motherboard chipset: Intel® 915P Express, Power source type: ATX. Width: 12" (305 mm), Depth: 9.61" (244 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.