GIGABYTE logo

GIGABYTE GA-880GM-USB3 AMD 880G Socket AM3+ micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127416
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-880GM-USB3 AMD 880G Socket AM3+ micro ATX:

GIGABYTE GA-880GM-USB3, AMD, Socket AM3+, AMD Phenom FX, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom..., DDR3-SDRAM, 16 GB, 1.5 V

Long summary description GIGABYTE GA-880GM-USB3 AMD 880G Socket AM3+ micro ATX:

GIGABYTE GA-880GM-USB3. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom FX, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom.... Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX, Graphics card family: AMD. HDMI version: 1.3a

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.