GIGABYTE GA-880GM-UD2H, AMD, Socket AM3, 16 GB, 1.5 V, 10/100/1000, micro ATX
GIGABYTE GA-880GM-UD2H. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, Memory voltage: 1.5 V. Networking features: 10/100/1000. Motherboard form factor: micro ATX, Motherboard chipset: AMD 880G, Audio output channels: 7.1 channels. Width: 9.61" (244 mm), Depth: 9.61" (244 mm)