GIGABYTE logo

GIGABYTE GA-78LMT-USB3 R2 (rev. 1.0) AMD 760G Socket AM3+ mini ATX

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184821
Info modified on:
14 Mar 2024, 19:24:01
Short summary description GIGABYTE GA-78LMT-USB3 R2 (rev. 1.0) AMD 760G Socket AM3+ mini ATX:

GIGABYTE GA-78LMT-USB3 R2 (rev. 1.0), AMD, Socket AM3+, AMD Phenom II x3, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-78LMT-USB3 R2 (rev. 1.0) AMD 760G Socket AM3+ mini ATX:

GIGABYTE GA-78LMT-USB3 R2 (rev. 1.0). Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II x3. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. RAID levels: 0, 1, 10, JBOD. Component for: PC, Motherboard form factor: mini ATX, Motherboard chipset family: AMD. BIOS type: AWARD, ACPI version: 1.0b

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.