GIGABYTE logo

GIGABYTE GA-770TA-UD3 motherboard AMD 770 Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66769
Info modified on:
21 Oct 2022, 10:14:32
Short summary description GIGABYTE GA-770TA-UD3 motherboard AMD 770 Socket AM3 ATX:

GIGABYTE GA-770TA-UD3, AMD, Socket AM3, 16 GB, 1.5 V, 0, 1, 5, 10, JBOD, 10/100/1000 Mbit

Long summary description GIGABYTE GA-770TA-UD3 motherboard AMD 770 Socket AM3 ATX:

GIGABYTE GA-770TA-UD3. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10, JBOD. Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.