GIGABYTE logo

GIGABYTE GA-770T-D3L motherboard AMD 770 Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87910
Info modified on:
30 Oct 2024, 13:08:14
Short summary description GIGABYTE GA-770T-D3L motherboard AMD 770 Socket AM3 ATX:

GIGABYTE GA-770T-D3L, AMD, Socket AM3, 8 GB, Dual-channel, 1.5 V, ECC

Long summary description GIGABYTE GA-770T-D3L motherboard AMD 770 Socket AM3 ATX:

GIGABYTE GA-770T-D3L. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 8 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 0+1. LAN controller: Realtek RTL8111C, Networking features: Gigabit. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: AMD 770

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.