GIGABYTE logo

GIGABYTE GA-6LISL motherboard Intel® C226 LGA 1150 (Socket H3) Mini-ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43951
Info modified on:
30 Oct 2024, 13:07:32
Short summary description GIGABYTE GA-6LISL motherboard Intel® C226 LGA 1150 (Socket H3) Mini-ITX:

GIGABYTE GA-6LISL, Intel, LGA 1150 (Socket H3), E3-1200, DDR3-SDRAM, 16 GB, ECC & Non-ECC

Long summary description GIGABYTE GA-6LISL motherboard Intel® C226 LGA 1150 (Socket H3) Mini-ITX:

GIGABYTE GA-6LISL. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Intel Xeon series: E3-1200. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2300. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.