GIGABYTE logo

GIGABYTE G1.Sniper M3 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95360
Info modified on:
30 Oct 2024, 13:06:03
Short summary description GIGABYTE G1.Sniper M3 LGA 1155 (Socket H2) micro ATX:

GIGABYTE G1.Sniper M3, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 32 GB

Long summary description GIGABYTE G1.Sniper M3 LGA 1155 (Socket H2) micro ATX:

GIGABYTE G1.Sniper M3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, Maximum graphics card memory: 1696 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, Networking features: 10/100/1000 Mbit/sec

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.