GIGABYTE logo

GIGABYTE G1.Sniper B5 Intel® B85 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118827
Info modified on:
30 Oct 2024, 13:06:12
Short summary description GIGABYTE G1.Sniper B5 Intel® B85 LGA 1150 (Socket H3) ATX:

GIGABYTE G1.Sniper B5, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description GIGABYTE G1.Sniper B5 Intel® B85 LGA 1150 (Socket H3) ATX:

GIGABYTE G1.Sniper B5. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4a

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.