GIGABYTE logo

GIGABYTE GA-F2A88X-D3H AMD A88X Socket FM2+ ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36917
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GA-F2A88X-D3H AMD A88X Socket FM2+ ATX:

GIGABYTE GA-F2A88X-D3H, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-F2A88X-D3H AMD A88X Socket FM2+ ATX:

GIGABYTE GA-F2A88X-D3H. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD. BIOS type: UEFI AMI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.