GIGABYTE logo

GIGABYTE P45, Socket 775 LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67685
Info modified on:
04 Apr 2019, 11:15:08
Short summary description GIGABYTE P45, Socket 775 LGA 775 (Socket T) ATX:

GIGABYTE P45, Socket 775, Intel, LGA 775 (Socket T), 16 GB, Realtek RTL8111C, ATX, 7.1 channels

Long summary description GIGABYTE P45, Socket 775 LGA 775 (Socket T) ATX:

GIGABYTE P45, Socket 775. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111C. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 12" (305 mm), Depth: 8.27" (210 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.