GIGABYTE logo

GIGABYTE GA-G31M-ES2L LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145638
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-G31M-ES2L LGA 775 (Socket T) ATX:

GIGABYTE GA-G31M-ES2L, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 4 GB, 1.8 V, 667,800,1066 MHz, ATX

Long summary description GIGABYTE GA-G31M-ES2L LGA 775 (Socket T) ATX:

GIGABYTE GA-G31M-ES2L. Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 4 GB, Memory voltage: 1.8 V, Supported memory clock speeds: 667,800,1066 MHz. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 9.45" (240 mm), Depth: 7.64" (194 mm). Bundled software: Norton Internet Security

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.