GIGABYTE logo

GIGABYTE GA-X58A-UD7 Socket B (LGA 1366) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83723
Info modified on:
30 Oct 2024, 13:09:59
Short summary description GIGABYTE GA-X58A-UD7 Socket B (LGA 1366) ATX:

GIGABYTE GA-X58A-UD7, Socket B (LGA 1366), Intel® Core™ i7, 24 GB, 1.5 V, Non-ECC, 800,1066,1333 MHz

Long summary description GIGABYTE GA-X58A-UD7 Socket B (LGA 1366) ATX:

GIGABYTE GA-X58A-UD7. Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7. Maximum internal memory: 24 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. Motherboard form factor: ATX, Audio output channels: 6.1 channels, Power source type: ATX. BIOS memory size: 32 Mbit. Width: 12" (305 mm), Depth: 9.61" (244 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.