GIGABYTE logo

GIGABYTE C621-WD12 motherboard Intel® C621 LGA 3647 (Socket P)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31025
Info modified on:
03 Aug 2022, 16:43:10
Short summary description GIGABYTE C621-WD12 motherboard Intel® C621 LGA 3647 (Socket P):

GIGABYTE C621-WD12, Intel, LGA 3647 (Socket P), Intel® Xeon®, DDR4-SDRAM, 1.5 TB, DIMM

Long summary description GIGABYTE C621-WD12 motherboard Intel® C621 LGA 3647 (Socket P):

GIGABYTE C621-WD12. Processor manufacturer: Intel, Processor socket: LGA 3647 (Socket P), Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 1.5 TB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, U.2. Component for: PC, Motherboard chipset family: Intel, Motherboard chipset: Intel® C621

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.