GIGABYTE logo

GIGABYTE B760M H DDR4 motherboard Intel B760 Express LGA 1700 micro ATX

Data-sheet quality:
created/standardized by Icecat
Product views:
130536
Info modified on:
15 May 2025, 19:40:21
Short summary description GIGABYTE B760M H DDR4 motherboard Intel B760 Express LGA 1700 micro ATX:

GIGABYTE B760M H DDR4, Intel, LGA 1700, Intel® Celeron®, Intel® Pentium® Gold, LGA 1700, 64 GB, DDR4-SDRAM

Long summary description GIGABYTE B760M H DDR4 motherboard Intel B760 Express LGA 1700 micro ATX:

GIGABYTE B760M H DDR4. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Pentium® Gold. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.