GIGABYTE logo

GIGABYTE B450M DS3H V2 motherboard AMD B450 Socket AM4 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
259745
Info modified on:
04 Nov 2024, 10:11:44
Short summary description GIGABYTE B450M DS3H V2 motherboard AMD B450 Socket AM4 micro ATX:

GIGABYTE B450M DS3H V2, AMD, Socket AM4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 128 GB, DIMM

Long summary description GIGABYTE B450M DS3H V2 motherboard AMD B450 Socket AM4 micro ATX:

GIGABYTE B450M DS3H V2. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX. Ethernet interface type: 100 Gigabit Ethernet, Gigabit Ethernet

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.