GIGABYTE logo

GIGABYTE B365 HD3 motherboard Intel B365 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127862
Info modified on:
30 Oct 2024, 13:05:17
Short summary description GIGABYTE B365 HD3 motherboard Intel B365 LGA 1151 (Socket H4) ATX:

GIGABYTE B365 HD3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Itanium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE B365 HD3 motherboard Intel B365 LGA 1151 (Socket H4) ATX:

GIGABYTE B365 HD3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Itanium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.