GIGABYTE logo

GIGABYTE AERO 15W-BK5P Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Pro Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40008
Info modified on:
23 Jan 2025, 19:21:26
Short summary description GIGABYTE AERO 15W-BK5P Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Pro Black:

GIGABYTE AERO 15W-BK5P, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.02 TB

Long summary description GIGABYTE AERO 15W-BK5P Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Pro Black:

GIGABYTE AERO 15W-BK5P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.