GIGABYTE logo

GIGABYTE AERO 14 OLED 9MF-E2USBB4SH Intel® Core™ i5 i5-12500H Laptop 14" 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13610
Info modified on:
29 Jan 2025, 19:00:18
Short summary description GIGABYTE AERO 14 OLED 9MF-E2USBB4SH Intel® Core™ i5 i5-12500H Laptop 14" 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

GIGABYTE AERO 14 OLED 9MF-E2USBB4SH, Intel® Core™ i5, 14", 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description GIGABYTE AERO 14 OLED 9MF-E2USBB4SH Intel® Core™ i5 i5-12500H Laptop 14" 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

GIGABYTE AERO 14 OLED 9MF-E2USBB4SH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12500H. Display diagonal: 14", HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.