GIGABYTE logo

GIGABYTE MD70-HB0 Intel® C612 LGA 2011-v3 Extended ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54021
Info modified on:
30 Oct 2024, 13:05:49
Short summary description GIGABYTE MD70-HB0 Intel® C612 LGA 2011-v3 Extended ATX:

GIGABYTE MD70-HB0, Intel, LGA 2011-v3, Intel® Xeon®, E5-2600, DDR4-SDRAM, Quad-channel

Long summary description GIGABYTE MD70-HB0 Intel® C612 LGA 2011-v3 Extended ATX:

GIGABYTE MD70-HB0. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Memory channels: Quad-channel, Memory voltage: 1.2 V. Supported storage drive interfaces: Serial Attached SCSI (SAS), RAID levels: 0, 1, 1E, 5, 10. On-board graphics card model: Aspeed AST2400. Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet, LAN controller: Intel® X540

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.