GIGABYTE logo

GIGABYTE CSA4648 RAID controller PCI 3.0 12 Gbit/s

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18416
Info modified on:
18 Mar 2020, 08:56:06
Short summary description GIGABYTE CSA4648 RAID controller PCI 3.0 12 Gbit/s:

GIGABYTE CSA4648, SAS, PCI, 12 Gbit/s, 6.6" (167.6 mm), 2.54" (64.4 mm), 12.5" (318 mm)

Long summary description GIGABYTE CSA4648 RAID controller PCI 3.0 12 Gbit/s:

GIGABYTE CSA4648. Supported storage drive interfaces: SAS, Host interface: PCI. Data transfer rate: 12 Gbit/s. Depth: 6.6" (167.6 mm), Height: 2.54" (64.4 mm), Package width: 12.5" (318 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.