GIGABYTE W771-Z00, AMD WRX80, Socket sWRX8, AMD Ryzen™ Threadripper™, DDR4-SDRAM, 128GB, 2133,2400,2666,2933,3200 MHz
GIGABYTE W771-Z00. Motherboard chipset: AMD WRX80, Processor socket: Socket sWRX8, Compatible processor series: AMD Ryzen™ Threadripper™. Supported memory types: DDR4-SDRAM, Supported DIMM module capacities: 128GB, Supported RDIMM clock speeds: 2133,2400,2666,2933,3200 MHz. RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2600. Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet, LAN controller: Intel I210, Intel® X550-AT2